Altech Corp. Datasheets for Magnetic Proximity Sensors
Magnetic proximity sensors include devices that work on inductive, variable reluctance, magneto resistive or Hall effect principles. Proximity sensors detect the presence or absence of an object using a critical distance.
Magnetic Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass... | |
| Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in.) with sensing distances up to 40mm (1.57 in.). Most models feature nickel plated brass... | |
| Altech Ring Sensors are used for a variety of applications including punching and stamping operations to detect small metal parts and for the identification of metallic contamination in bulk materials. | |
| Flat Pack or Flat Sensors are used to detect unwanted metals that are moving on a conveyor system. They aremodular in construction and placed side-by-side acrossthe entire conveyor system. Features:... | |
| Large-Area are flat metal detectors. They are used on conveyor belts and chutes to detect metallic impurities in the material being handled. Damage, further along in the process, to machines... | |
| Mini and Normal Sensitivity Ring Sensors are used to detect stamped or punched metal parts, or larger size unwanted metal parts. Altech offers a wide range of these rings from... | |
| The Altech Inductive Proximity Block Sensor family has a wide selection of housings, with both fixed and adjustable sensing range. Units are available in DC, AC and AC/DC operating voltages. | |
| The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications. Features: 25 years of proven... |