The 100NH00GR-6 is a semiconductor protection fuse in the NH00 size with knife blades for mounting into fuse bases, rated for 100 A at 660 V AC with operating class gR for full-range overload and short-circuit protection. It has an overall length of 79 mm, body length of 53 mm, body depth of 42.5 mm, body width of 28 mm, blade width of 6 mm, blade thickness of 15 mm, and fixing center of 110 mm, conforming to DIN 43620 and being compliant with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
Knife Blade NH Fuses, 500⁄660 VAC Voltage Rating, 3.11 " L
500 VAC; VDE 0635/IEC 269; 120 kA at 500 VAC.
FUSE SQUARE 100A 660VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 100NH00GR-6 | 100NH00GR-6 | 70025217 | 100NH00GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses | Fuse;Pwr Dist;Super Fast Acting;100A;Class gR;Dims 2.05x1.1x1.67" | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | Blade | ||
| Mounting | Replaceable | Socket | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Fast Acting | Fast Acting |