The 125NH1AM is a knife-blade fuse in the NH series, rated for motor protection up to 500V AC with a current rating of 125A. It uses the aM operating class, providing slow-acting overload protection and fast-acting short circuit protection. The fuse has a size designation of 1/C, with overall dimensions of 135 mm in length, 29 mm in width, and 15 mm in blade thickness. It mounts into fuse bases designed for panel or DIN rail installation, and is compliant with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 125NH1AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |