The 1C8x32GI is a slow-blow cylinder fuse rated for 1 A at 400 V AC, with a porcelain body and metal end caps, designed for line protection in industrial applications. It measures 8 mm in diameter and 32 mm in length, conforms to IEC 60269-1 and IEC 602-2 standards, and complies with NFC 61200, NFC 63210, and NFC 63211 dimensions. The fuse has a breaking capacity of 50 kA and a weight of 4 g. It features a black imprint and is available in a package of 10 units.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 1C8x32GI |
| Product Name | Slow Blow 8 X 32 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | UL (optional feature); IEC; VDE |