The 10C22x58GI is a slow-blow cylinder fuse rated for 10 A at 660 V AC, with a breaking capacity of 120 kA, designed for line protection in industrial applications. It features a porcelain body with metal end caps, measures 22 mm in diameter and 58 mm in length, and weighs 51 g. The fuse complies with IEC 60269-1 and IEC 60269-2 standards and meets dimensional requirements of NFC 60200, NFC 63210, and NFC 63211. Its characteristics include delayed operation for overload protection and rapid response for short circuits, with a typical green imprint indicating the aM operating class (though classified as gL/gG in this instance).
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 10C22x58GI |
| Product Name | Slow Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |