Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. The part 200SB1C8-6 is a 200 A, 600 V AC fuse in Size 1 with a Center Indicator, featuring knife blades and a mounting length of 80 mm. It complies with IEC, DIN, and VDE standards. The fuse has approximate dimensions of 51 mm width, 51 mm depth, 50 mm height, and a blade thickness of 2.5 mm. An adapter and microswitch can be mounted for remote indication. The fuse body is designed for mounting with a fixing length of 80 mm and is rated for partial range protection under IEC 269.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 200SB1C8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |