Altech Corp. Datasheets for Locknuts
Locknuts are a type of prevailing-torque fastener that resists loosening under vibration and torque. They differ from standard nuts because they typically have friction-increasing bearing surfaces (e.g., pitted grooves on flanges) or special internal thread-geometries.
Locknuts: Learn more
| Product Name | Notes |
|---|---|
| Features: Polyamide 6 25 % Glass Fiber Reinforced Metric Threads | |
| Features: Polyamide 6 25 % Glass Fiber Reinforced NPT Threads | |
| Features: Polyamide 6 25 % Glass Fiber Reinforced PG Threads | |
| Features: Nickel-Plated Brass Characteristics: Metric Threads | |
| Features: Nickel-Plated Brass Characteristics: PG Thread | |
| Features: Nickel-Plated Brass Characteristics: PG Threads | |
| Features: Nickel-Plated Brass Metric Threads |