The 160NH0AM fuse is a knife-blade type fuse rated for motor protection up to 500V AC with a current rating of 160A, designed for use in distributions circuits requiring slow overload and fast short-circuit protection. It features a size 0/B package with overall dimensions of 125 mm length, 42 mm depth, 29 mm width, and 15 mm blade center distance, and mounts into compatible fuse bases. The fuse complies with VDE 0636 and IEC 269 standards and carries a green imprint marking its operating class aM.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 160NH0AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |