The 125NH0AM is a knife-blade fuse rated for motor protection up to 500V AC, with a current rating of 125A, belonging to the NH0 series. It features knife blades at both ends for mounting into fuse bases and has dimensions of 125 mm overall length, 65 mm body length, 42 mm depth, 29 mm blade width, 6 mm blade thickness, and a center fixing distance of 110 mm, compliant with DIN 43620. It operates under the aM class, providing slow overload protection with fast-acting short circuit capability, and is marked with green imprint.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 125NH0AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |