Altech Corp. Datasheets for Safety Sensor Switches
Safety sensor switches are placed in enclosures to prevent accidental contact with live electrical connections.
Safety Sensor Switches: Learn more
| Product Name | Notes |
|---|---|
| Due to inertia some machines may continue to run after their power is removed. This can create a situation where it is possible to access the hazardous areas of the... | |
| Non-Contact Safety Switches are easy to install and offer wear free, control reliable switching which is vibration resistant and easy to clean. Both magnetic and RFID versions are available. The... | |
| Safety Hinged Switches combine the function of a load bearing hinge with a Category 4 (Ple) rated safety switch. They are easy to install and tamper resistant. Since they do... | |
| Safety switches with separate keyed actuators provide a failsafe switch function, indicating the position of guarding access points. These are typically used on hard guarding gates, panels and doors. The... |