Fast-acting cylinder fuses for motor protection, rated for currents up to 12 A and voltages up to 500 V AC, with dimensions of 10 mm diameter and 38 mm length. The fuse has metal end caps and a porcelain body, weighs 7.5 g, and meets IEC 60269-1 and IEC 602-2 standards. Breaking capacity is 100 kA. Markings are green, indicating operating class aM. The fuse body conforms to dimensions specified by NFC 60200, NFC 63210, and NFC 63211 standards.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
FUSE CARTRIDGE 12A 500VAC 5AG
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 12C10X38AM | 12C10X38AM | 12C10X38AM |
| Product Name | Fast Blow 10 x 38 Cylinder Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Protective | ||
| Fuse Material | Ceramic | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |