The 100SM00GR-L is a stud-mounted semiconductor fuse with an integrated microswitch holder, offering full-range overload and short-circuit protection for semiconductor devices. It operates at 660V AC with a current rating of 100A and complies with operating class gR. The fuse features a fast-blow characteristic, as indicated by the gR classification, and is designed for applications requiring surge protection in semiconductor circuits. Its physical dimensions align with NH00 stud-mount formats, including a body depth of 80 mm and a center fixing distance of 97 mm.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100SM00GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |