The NH stud mount with microswitch holder semiconductor fuse, model 10SM00GR-L, is a gR-class fuse designed for semiconductor protection up to 660V AC. It features a stud mount configuration with an integrated microswitch holder and complies with VDE 0636 and IEC 269 standards. The fuse operates with super fast blow characteristics, providing full-range short circuit and overload protection for devices such as diodes and SCRs. The device is part of a series that shares identical physical and electrical specifications for gR-class variants, including a rated current of 10A at 660V AC. Dimensions conform to DIN 43653, with overall length of 80 mm, depth of 28 mm, and center-to-center mounting distance of 50 mm.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 10SM00GR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |