The 16NH1AM is an NH series knife-blade fuse rated for motor protection up to 500V AC with a current rating of 16 A. It features a size 1/C package with an overall length of 135 mm, body width of 29 mm, and blade width of 6 mm. The fuse has knife blades at both ends for mounting into compatible fuse bases and operates under the aM classification, providing slow-acting overload protection and fast-acting short circuit protection for motor circuits. The fixing center is 110 mm from end to end.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 16NH1AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |