The 10NZ01GL is a slow-blow Neozed fuse rated for 10 A at up to 380 V AC and 250 V DC, with a gL/gG operating class for cable, line, and equipment protection. It features a visible pop-out indicator and is designed for use with compatible screw caps and fuse bases, matching the D01 size class with a body diameter of 11 mm. Color-coded red for easy identification, it complies with VDE 0636 and IEC 269 standards. The fuse is compatible with adapter rings and tools for safe handling and insertion.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
FUSE CARTRIDGE 10A 380VAC/250VDC
Neozed Fuse, Slow Blow, 380 VAC, (0.43 " D, 1.42 " L)
380 VAC, 250 VDC; DIN 49522/VDE 0636/IEC 269. Low power loss.
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 10NZ01GL | 10NZ01GL | 10NZ01GL | 70025342 |
| Product Name | Slow Blow Neozed Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse;Neozed;Slow Blow;10A;Sz D01;Class gL/gG;Dims 0.43x1.42";Glass;380VAC |
| Fuse Type | Protective | |||
| Mounting | Screw Cap or Fuse Base | Panel/DIN Rail | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Indicating; Time Lag |