12C22x58GI is a slow-blow cylinder fuse rated for 12 A at 660 V AC, designed for line protection with a breaking capacity of 80 kA. It has a ceramic body with metal end caps, dimensions of 22 mm diameter by 58 mm length, and weighs 51 g. The fuse meets IEC 60269-1 and IEC 60269-2 standards, and conforms to NFC 60200, NFC 63210, and NFC 63211. The operating class is Gl/gL/gG, with a typical marking of 'gL' in black imprint.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 12C22x58GI |
| Product Name | Slow Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |