The 16C14x51GI is a slow-blow cylinder fuse with a breaking capacity of 80 kA, rated for 690 V AC, and designed for line protection in industrial applications. It has a porcelain body with metal end caps, dimensions of 14 mm diameter by 51 mm length, and a weight of 19 g. The fuse complies with IEC 60269-1 and IEC 60269-2 standards, and its dimensions conform to NFC 60200, NFC 63210, and NFC 63211. The contact material is CuZn28 with galvanic silver plating. It is marked with a green imprint for aM classification and operates under GL/gL/gG standards for slow-blow protection.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 16C14x51GI |
| Product Name | Slow Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |