Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. This fuse is available in Size 1 with knife blades and a center indicator for visual trip indication. It has a voltage rating of 600 V AC and a current rating of 160 A. The fuse complies with IEC, DIN, and VDE standards. The approximate dimensions are 51 mm width, 51 mm depth, 50 mm height, 25 mm blade thickness, and 110 mm fixing length. An adapter and microswitch can be mounted for remote indication, but the adapter is not compatible with flap indicator models.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 160SB1C8-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |