High voltage fuses rated for 3/7.2 kV systems, 200 A current, and 292 mm length with a diameter of 85 mm (3.35 in.), comply with IEC, DIN, and VDE standards, and are supplied standardly with striker pins.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 200HH7.2-292 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |