Altech Corp. Datasheets for NEMA and IP Enclosures

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more

Page: 1 2
Product Name Notes
Aluminum (52 mm height) Pressure Die Cast
BASE MOUNT 22mm PB ENCLOSURES
Enclosure, ABS, Gray with transparent cover, quick turn screws, smooth walls
Enclosure, ABS, Gray with transparent cover, smooth walls
Enclosure, ABS, Gray, quick turn screws, smooth walls
Enclosure, ABS, Gray, smooth walls
Enclosure, Cast Aluminum, Dark Gray
Enclosure, Cast Aluminum, Light Gray
Enclosure, Polycarbonate, Gray with tinted transparent cover, Metric knockouts
Enclosure, Polycarbonate, Gray with tinted transparent cover, Smooth Sides
Enclosure, Polycarbonate, Gray with transparent cover, 2x Integral cable glands
Enclosure, Polycarbonate, Gray with transparent cover, Integral cable gland
Enclosure, Polycarbonate, Gray with transparent cover, quick turn screws, smooth walls
Enclosure, Polycarbonate, Gray with transparent cover, smooth walls
Enclosure, Polycarbonate, Gray, 2x Integral cable glands
Enclosure, Polycarbonate, Gray, Integral cable gland
Enclosure, Polycarbonate, Gray, Metric knockouts
Enclosure, Polycarbonate, Gray, quick turn screws, smooth walls
Enclosure, Polycarbonate, Gray, Smooth Sides
Enclosure, Polycarbonate, Gray, smooth walls
Enclosure, Polystyrene, Gray with tinted transparent cover, Metric knockouts
Enclosure, Polystyrene, Gray with tinted transparent cover, Smooth Sides
Enclosure, Polystyrene, Gray, Metric knockouts
Enclosure, Polystyrene, Gray, Smooth Sides
Polycarbonate Enclosures
Pushbutton enclosure for five 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts
Pushbutton enclosure for four 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts
Pushbutton enclosure for one 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts
Pushbutton enclosure for three 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts
Pushbutton enclosure for two 22.5mm pushbutton, Polycarbonate, Gray, Metric knockouts

Next >>