Square Body Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available in three sizes with threaded holes in the metal end caps and can be supplied with a flap indicator or center indicator for visual trip indication. The center indicator has a provision for mounting an adapter and microswitch for remote indication. These fuses comply with IEC, DIN, and VDE standards. The 1000SB3F0-6 is a 1000V AC, 10A fuse in Size 3 with a flap indicator, featuring approximate dimensions of 50 mm width, 50 mm depth, 75 mm height, and a blade thickness of 2.5 mm, consistent with DIN 43653. The fuse is rated for partial range protection (Class aaRR) and is designed for semiconductor protection applications.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 1000SB3F0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |