Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. Available in three sizes with threaded holes in metal end caps, they are offered with either a flap indicator or a center indicator for visual trip indication; the center indicator includes provisions for mounting an adapter and microswitch for remote indication. This part complies with IEC, DIN, and VDE standards. The 200SB1F0-6 is a 200 A, 600 V AC fuse with a flap indicator, size 1, and is rated for partial range protection (Class aaR). Dimensions are approximately 51 mm width, 52 mm height, 51 mm depth, and 8 mm thickness. It is compatible with the DIN 43653 standard.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available in three sizes with threaded holes in the metal end caps. They can be supplied with a Flap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 200SB1F0-6 |
| Product Name | Square Body Semiconductor Fuses |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |