High voltage fuses for distribution circuits are available in multiple lengths and voltage ranges, standardly equipped with striker pins. The 16HH24-537 is a 16 A fuse in the 10/24 kV voltage range, with a length of 537 mm (21.14 in.) and a diameter of 53 mm (2.09 in.), designated as type K. It complies with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 16HH24-537 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |