The 1600NH4GL is a knife-blade fuse for line protection up to 500V AC, rated for 1600A, and designed to mount in fuse bases. It has dimensions of 200 mm length, 110 mm depth, 102 mm blade width, and 50 mm blade thickness, with a center fixing distance of 150 mm, following DIN 43620. It is part of the NH4 size family and operates with an gG/gL class for distribution circuit protection. The fuse is compatible with panel or DIN rail mounted bases and features knife blades on both ends for secure mounting.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
FUSE SQUARE 1.6KA 500VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1600NH4GL | 1600NH4GL | 1600NH4GL |
| Product Name | NH Knife Blade Line Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade |