High Voltage Fuses for distribution circuits, available for indoor or outdoor use, are supplied standardly with striker pins. The 100HH7.2-292 fuse has a length of 292 mm (11.50 in.) and a diameter of 67 mm (2.64 in.), rated for 3/7.2 kV operation with a nominal current of 100 A. It complies with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100HH7.2-292 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |