The 100C22x58AM is a fast-acting cylinder fuse rated for 100 A at 500 V AC, designed for motor protection with a breaking capacity of 100 kA. It features a ceramic body with metal end caps, measures 22 mm in diameter and 58 mm in length, and weighs 51 g. The fuse complies with IEC 60269-1 and IEC 602-2 standards and meets dimensions specified by NFC 60200, NFC 63210, and NFC 63211. It is marked with a green imprint for aM classification. The fuse is available with an optional striker pin, designated by the suffix "/IS".
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100C22x58AM |
| Product Name | Fast Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |