The 100NH00AM-6 is an NH-series knife-blade fuse rated for motor protection up to 660V AC with a current rating of 100A. It features knife blades at both ends for mounting into fuse bases and is designated with the operating class aM, providing slow-acting overload protection and fast-acting short circuit protection. The fuse measures 79mm in overall length, 52mm in body length, 42.5mm in depth, 28mm in width, 6mm in blade thickness, and has a fixing center of 110mm. It is TUV and IEC 269 compliant, with a green imprint marking.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
FUSE SQUARE 100A 660VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 100NH00AM-6 | 100NH00AM-6 | 100NH00AM-6 |
| Product Name | NH Knife Blade Motor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Replaceable | ||
| Approvals / Standards | IEC; VDE |