The 16SM00CGR-L is a stud-mount semiconductor fuse with a built-in microswitch holder, designed for short circuit and overload protection in applications involving diodes and SCRs. It operates at 660V AC and complies with IEC, DIN, and VDE standards, featuring a gR operating class for full-range protection. The fuse has a red, orange, or blue imprint typical of super fast blow semiconductor fuses. It shares the same physical dimensions and electrical characteristics as other variants in the NH00C/SM-L series, with a stud mount configuration and integrated microswitch for circuit monitoring.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
FUSE SQUARE 16A 660VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 16SM00CGR-L | 16SM00CGR-L | 16SM00CGR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | ||
| Mounting | Stud Mount | ||
| Approvals / Standards | IEC; VDE |