The 1000NH4GL is a knife-blade fuse in the NH series designed for line protection up to 500V AC, with a current rating of 1000 A. It uses the NH4 size, featuring an overall length of 200 mm, body depth of 110 mm, blade width of 102 mm, and blade thickness of 50 mm, with a fixing center at 150 mm. It complies with VDE 0636 and IEC 269 standards and mounts into compatible fuse bases. The fuse is rated for operating class gG, indicating slow-acting line protection.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 1000NH4GL |
| Product Name | NH Knife Blade Line Protection Fuses |
| Fuse Type | Blade |