Altech Corp. Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| Features: Nickle-Plated Brass Metric External Thread Metric Internal Thread Hexagon | |
| Features: Nickle-Plated Brass Metric External Thread Metric Internal Thread Round | |
| Features: Nickle-Plated Brass Metric External Thread NPT Internal Thread Hexagon | |
| Features: Nickle-Plated Brass Nitril O-ring Metric External Thread PG Internal Thread Hexagon | |
| Features: Nickle-Plated Brass Nitril O-Ring Metric External Thread Round with Slot | |
| Features: Nickle-Plated Brass Nitril O-Ring PG External Thread Round with Slot | |
| Features: Nickle-Plated Brass NPT External Thread Metric Internal Thread Hexagon | |
| Features: Nickle-Plated Brass NPT External Thread PG Internal Thread Hexagon | |
| Features: Nickle-Plated Brass PG External Thread Metric Internal Thread Hexagon | |
| Features: Nickle-Plated Brass PG External Thread NPT Internal Thread Hexagon | |
| Features: Nickle-Plated Brass PG External Thread PG Internal Thread Round | |
| Features: Polamide 25% Glass Fiber Reinforced Metric External Thread Round with Slot | |
| Features: Polamide 25% Glass Fiber Reinforced PG External Thread Round with Slot | |
| Features: Polyamide Glass Fiber Reinforced PG External Thread PG Internal Thread | |
| Features: Polyamide Glass fiber reinforced Metric Thread | |
| Features: Polyamide Glass Fiber Reinforced PG Thread | |
| Features: Polyamide Glass Fiber Reinforced PG Threads | |
| Features: Nickel-Plated Brass PG thread Internal Threads Metric External Threads Round Ribbed | |
| Features: Nickel-Plated Brass PG Thread Hexagon |