The 100D33SB is a slow-blow Diazed fuse rated for 100 amps at 500V AC, with a black color code, designed for cable, equipment, and conductor protection up to 500V AC under operating class gL/gG (VDE 0636 / IEC 269). It features a 33mm diameter body (1.30 in) and is compatible with DIII-series fuse bases and screw caps. A color-coded pop-out indicator provides visual blow indication. The fuse is available in a pack of 5 units.
Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the appropriate Screw Cap and Fuse Base.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100D33SB |
| Product Name | Slow Blow Diazed Fuses |
| Fuse Type | Protective |
| Mounting | Screw Cap or Fuse Base |
| Approvals / Standards | IEC; VDE |