The 10NH00AM-6 is an NH knife-blade fuse rated for 10 A at 660 V AC, designed for motor protection with slow overload and fast short-circuit characteristics. It has a knife-blade design compatible with NH00 fuse bases, a body length of 79 mm, width of 28 mm, thickness of 15 mm, and terminal center spacing of 110 mm, conforming to DIN 43620. The fuse operates under class aM per VDE 0636 and IEC 269 standards, and features a green imprint for identification.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 10NH00AM-6 |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |