The 100NH1AM is a knife-blade fuse in the NH series, designed for motor protection up to 500V AC with a current rating of 100 A. It has a size designation of 1/C, with overall dimensions of 135 mm length, 65 mm body length, 42 mm depth, 29 mm blade width, 6 mm blade thickness, and a center-to-center mounting distance of 110 mm. The fuse operates under the aM class, providing slow overload protection and fast short-circuit interruption for motor circuits. It features knife blades at both ends for mounting into compatible fuse bases and is marked for motor protection applications.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100NH1AM |
| Product Name | NH Knife Blade Motor Protection Fuses |
| Fuse Type | Blade |