The 160NH1AM is an NH-series knife-blade fuse rated for motor protection up to 500V AC with a current rating of 160 A. It features a size 1/C package with an overall length of 135 mm, body length of 65 mm, body depth of 42 mm, blade width of 29 mm, and blade thickness of 6 mm. The fuse has a fixing center at 110 mm and complies with VDE 0636 and IEC 269 standards for operating class aM, which provides slow-acting overload and fast-acting short circuit protection. Knife blades are designed for mounting into compatible fuse bases.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
FUSE SQUARE 160A 500VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 160NH1AM | 160NH1AM | 160NH1AM |
| Product Name | NH Knife Blade Motor Protection Fuses | Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade |