The 160SM0AR-L is a stud-mount semiconductor fuse with a microswitch holder, designed for short-circuit protection of semiconductor devices such as diodes and SCRs. It operates at 660V AC and belongs to the aR operating class, indicated by its marking. The fuse has a current rating of 160 A and complies with VDE 0636 and IEC 269 standards. It shares the same physical dimensions as the NH00/SM-L series, with an overall length of 97 mm, body depth of 28 mm, and terminal spacing of 50 mm. The microswitch holder enables integration with monitoring circuits.
Semiconductor Fuses have extremely fast acting trip characteristics and provide short circuit and overload protection for diodes, SCR's etc. Current limiting, super fast blow.
Semiconductor Fuses offered comply with IEC, DIN and VDE standards and are available in two trip characteristics
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 160SM0AR-L |
| Product Name | NH Stud Mount with Microswitch Holder Semiconductor Fuses |
| Fuse Type | Blade |
| Mounting | Stud Mount |
| Approvals / Standards | IEC; VDE |