The 10C8x32GI is a slow-blow cylinder fuse rated for 10 A at 400 V AC, designed for line protection in industrial applications such as motor and resistive load circuits. It has a porcelain body with metal caps, measures 8 mm in diameter and 32 mm in length, and weighs 4 g. The fuse complies with IEC 60269-1 and IEC 602-2 standards and meets dimensional requirements of NFC 61200, NFC 63210, and NFC 63211. It has a breaking capacity of 50 kA and features a black imprint with 'gL' and 'gG' markings. The fuse is rated for operating class Gl/gL/gG and provides slow-blow performance for overload protection with fast-acting short-circuit interruption.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 10C8x32GI |
| Product Name | Slow Blow 8 X 32 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | UL (optional feature); IEC; VDE |