The 125NH00GR-6 is a knife-blade fuse in the NH00 size, rated for semiconductor protection up to 660V AC with a current rating of 125A. It features a gR operating class, providing full-range overload and short-circuit protection. The fuse has knife blades at both ends for mounting into fuse bases and complies with VDE 0636 and IEC 269 standards. The NH00 size has an overall length of 79 mm, body width of 28 mm, blade width of 6 mm, and a fixing center distance of 110 mm.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and
Fuse;Pwr Dist;Super Fast Acting;125A;Class gR;Dims 2.05x1.1x1.67"
FUSE SQUARE 125A 660VAC RECT
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 125NH00GR-6 | 125NH00GR-6 | 70025248 | 125NH00GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses | Fuses | Fuse;Pwr Dist;Super Fast Acting;125A;Class gR;Dims 2.05x1.1x1.67" | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Blade | Blade | ||
| Mounting | Replaceable | Socket | ||
| Approvals / Standards | IEC; VDE | |||
| Features | Fast Acting | Fast Acting |