The 10C14x51GI is a slow-acting cylinder fuse rated for 10 A at 400 V AC, with a breaking capacity of 80 kA and a physical size of 14 mm in diameter and 51 mm in length. It features metal caps at both ends and a porcelain body, complying with IEC 60269-1 and IEC 602-2 standards, and meets dimensions per NFC 60200, NFC 63210, and NFC 63211. The fuse has a green imprint indicating aM classification for motor protection and weighs 19 g.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 10C14x51GI |
| Product Name | Slow Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |