The 1C10x38AM is a fast-acting cylinder fuse for motor protection, rated for 1 ampere at 500 volts AC, with a C10 x 38 size of 10.3 mm diameter and 38 mm length, featuring metal caps and a porcelain body. It has a breaking capacity of 100 kA, complies with IEC 60269-1 and IEC 602-2 standards, and meets NFC 60200, NFC 63210, and NFC 63211 dimensional requirements. The fuse weighs 7.5 grams and has a green imprint marking. It is designed for slow overload and fast short-circuit protection, with a contact material of CuZn28, galvanized silver.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 1C10x38AM |
| Product Name | Fast Blow 10 x 38 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |