The 160NH2AR-6 is a knife-blade fuse in the NH2 size, rated for semiconductor protection up to 660V AC with a current rating of 160A. It has a partial range, fast-acting response for short-circuit protection of devices such as diodes and SCRs. The fuse measures 150 mm in overall length, 40 mm in blade width, 6 mm in blade thickness, and has a fixing center distance of 110 mm. It complies with VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 160NH2AR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |