High voltage fuses for 6/12 kV systems, supplied standardly with striker pins, are available in a 292 mm (11.50 in.) length with a diameter of 53 mm (2.09 in.) for currents up to 40 A, and 67 mm (2.64 in.) for 63 A and 80 A, complying with IEC, DIN, and VDE standards.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 16HH12-292 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |