High voltage fuses designed for distribution circuits, suitable for indoor or outdoor use, are supplied standardly with striker pins and comply with IEC, DIN, and VDE standards. The 10HH12-292 is a 10 A, 6/12 kV fuse with a length of 292 mm (11.50 in.) and a diameter of 53 mm (2.09 in.), corresponding to dimension code A.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 10HH12-292 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |