Square Body Semiconductor Fuses provide short circuit protection for semiconductor devices such as diodes and SCRs. They are available with knife blades in 110 mm (4.33 in.) fixing length, classified as Class aaR per VDE 0636 and IEC 269, and rated for voltages up to 600 V AC or 1000 V AC depending on variant. The part 1000SB3F1-6 is a variant with a flap indicator, rated at 1000 V AC, 100 A, with dimensions: width 51 mm (2.01 in.), depth 51 mm (2.01 in.), height 50 mm (1.97 in.), blade thickness 25 mm (0.98 in.), and fixing length 110 mm (4.33 in.). Dimensions comply with DIN 43653.
Square Body Fuses provide short circuit protection for semiconductor devices such as diodes, SCR's, etc.
Square Body Fuses are available inthree sizes with knife blades in two fixing lengths, 80mm (3.15 in.) and 110mm (4.33 in.). They can be supplied with aFlap Indicator or a Center Indicator for visual trip indication. The Center Indicator has a provision for mounting an Adapter and Microswitch for remote indication.
Semiconductor Fuses offered comply with IEC, DIN and VDE.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 1000SB3F1-6 |
| Product Name | Square Body Semiconductor Fuses with Knife Blades |
| Fuse Type | Protective |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |