High voltage fuses for 6/12 kV systems, available in 292 mm length, are supplied standardly with striker pins and comply with IEC, DIN, and VDE standards. The 125 A variant has a diameter of 85 mm and uses configuration code C.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 125HH12-292 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |