Fast-acting cylinder fuses for motor protection, rated for 10 A at 400 V AC, with a C14 x 51 size (14 mm diameter, 51 mm length), porcelain body, and metal end caps. Breaking capacity is 80 kA. Weight is 19 g each. Complies with IEC 60269-1 and IEC 602-2, and dimensions follow NFC 60200, NFC 63210, and NFC 63211 standards. Typical marking is aM with green imprint. Available with striker pin as an option.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 10C14x51AM |
| Product Name | Fast Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |