The 10C10x38GI is a slow-blow cylinder fuse rated for 10 A at 500 V AC, with a ceramic body and metal end caps, compliant with IEC 60269-1 and IEC 602-2, and dimensions conforming to NFC 61200, NFC 63210, and NFC 63211. It has a breaking capacity of 100 kA and weighs 7.5 g. The fuse is designed for line protection and motor applications, featuring a black imprint and a time-current characteristic suitable for overload and short-circuit protection. The part is part of a series with similar constructions across C8x32, C10x38, C14x51, and C22x58 sizes.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 10C10x38GI |
| Product Name | Slow Blow 10 x 38 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |