The 200NH2AR-6 is an NH series knife-blade fuse rated for semiconductor protection up to 660V AC with a current rating of 200A. It has dimensions of 150 mm length, 65 mm body length, 48 mm depth, 40 mm blade width, 6 mm blade thickness, and a fixing center of 110 mm, conforming to DIN 43620. The fuse features knife blades for mounting into fuse bases and operates under the aR class for partial-range short-circuit protection. It is designed for use in applications requiring protection of semiconductor devices such as diodes and SCRs.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 200NH2AR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |