High voltage fuses for distribution circuits, suitable for indoor or outdoor use, are supplied standardly with striker pins and comply with IEC, DIN, and VDE standards. The 100HH12-537 fuse has a length of 537 mm, a diameter of 85 mm, and is rated for 100 A at 12 kV with dimension designation J.
High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 100HH12-537 |
| Product Name | High Voltage Fuses |
| Fuse Type | Protective |