The 10C22x58AM is a fast-acting cylinder fuse rated for 10 A at 660 V AC, designed for motor protection with a breaking capacity of 80 kA. It features a C22 x 58 dimensions (22 mm diameter by 58 mm length), porcelain body, metal end caps, and CuZn28 contact material with silver plating. The fuse complies with IEC 60269-1 and IEC 60269-2 standards and meets NFC 60200, NFC 63210, and NFC 63211 dimensional requirements. It weighs 51 g and is marked with a green imprint for aM classification. A striker pin variant is available with the "/IS" suffix.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 10C22x58AM |
| Product Name | Fast Blow 22 X 58 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |