The 16NH1GR-6 is an NH series knife-blade fuse rated for 660V AC with a current rating of 16A, designed for semiconductor protection in the aR/gR operating class. It has a knife-blade mounting style with physical dimensions of 135 mm length, 29 mm blade width, and 6 mm blade thickness, compatible with standard fuse bases. The fuse features a red, orange, or blue imprint and meets VDE 0636 and IEC 269 standards.
NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps.
NH fuses have knife blades at both ends, which mount into Fuse Bases. Fuse Bases are available in one or three pole designs and can be panel or DIN rail mounted.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 16NH1GR-6 |
| Product Name | NH Knife Blade Motor Semiconductor Protection Fuses |
| Fuse Type | Blade |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |